Yageo USA Chip Resistor - Surface Mount MMF25SBRD88R7

Description
88.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet
Description
88.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF25SBRD88R7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SBRD88R7-ND
Chip Resistor - Surface Mount MMF25SBRD88R7-ND
88.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

88.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MMF25SBRD88R7-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0204
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1693FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details