Yageo USA RES MELF MET 270 OHM 1/4W 0.1% MMF25SBRD270R

Description
RES MELF MET 270ohm 1/4W 0.1%
Request a Quote Datasheet
Description
RES MELF MET 270ohm 1/4W 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 270 OHM 1/4W 0.1% - MMF25SBRD270R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 270 OHM 1/4W 0.1%
MMF25SBRD270R
RES MELF MET 270 OHM 1/4W 0.1% MMF25SBRD270R
RES MELF MET 270ohm 1/4W 0.1%

RES MELF MET 270ohm 1/4W 0.1%

Supplier's Site
Chip Resistor - Surface Mount - MMF25SBRD270R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SBRD270R-ND
Chip Resistor - Surface Mount MMF25SBRD270R-ND
270 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

270 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMF25SBRD270R MMF25SBRD270R-ND
Product Name RES MELF MET 270 OHM 1/4W 0.1% Chip Resistor - Surface Mount
Resistance Range 270 ohms 270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details