Yageo USA Melf Metal Film Leaded Resistors MMF25SBRD12K

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF25SBRD12K - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF25SBRD12K
Melf Metal Film Leaded Resistors MMF25SBRD12K
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - MMF25SBRD12K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SBRD12K-ND
Chip Resistor - Surface Mount MMF25SBRD12K-ND
12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
RES MELF MET 12K OHM 1/4W 0.1% - MMF25SBRD12K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 12K OHM 1/4W 0.1%
MMF25SBRD12K
RES MELF MET 12K OHM 1/4W 0.1% MMF25SBRD12K
RES MELF MET 12Kohm 1/4W 0.1%

RES MELF MET 12Kohm 1/4W 0.1%

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number MMF25SBRD12K MMF25SBRD12K-ND MMF25SBRD12K
Product Name Melf Metal Film Leaded Resistors Chip Resistor - Surface Mount RES MELF MET 12K OHM 1/4W 0.1%
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 12000 ohms 12000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1073FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details