Yageo USA Melf Metal Film Leaded Resistors MMF25SBRD10K

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF25SBRD10K - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF25SBRD10K
Melf Metal Film Leaded Resistors MMF25SBRD10K
General Features

General Features

Supplier's Site
RES MELF MET 10K OHM 1/4W 0.1% - MMF25SBRD10K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 10K OHM 1/4W 0.1%
MMF25SBRD10K
RES MELF MET 10K OHM 1/4W 0.1% MMF25SBRD10K
RES MELF MET 10Kohm 1/4W 0.1%

RES MELF MET 10Kohm 1/4W 0.1%

Supplier's Site
Chip Resistor - Surface Mount - 13-MMF25SBRD10KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMF25SBRD10KCT-ND
Chip Resistor - Surface Mount 13-MMF25SBRD10KCT-ND
RES SMD 10K OHM 0.1% 1/4W MELF

RES SMD 10K OHM 0.1% 1/4W MELF

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-MMF25SBRD10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMF25SBRD10KDKR-ND
Chip Resistor - Surface Mount 13-MMF25SBRD10KDKR-ND
RES SMD 10K OHM 0.1% 1/4W MELF

RES SMD 10K OHM 0.1% 1/4W MELF

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-MMF25SBRD10KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMF25SBRD10KTR-ND
Chip Resistor - Surface Mount 13-MMF25SBRD10KTR-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number MMF25SBRD10K MMF25SBRD10K 13-MMF25SBRD10KCT-ND
Product Name Melf Metal Film Leaded Resistors RES MELF MET 10K OHM 1/4W 0.1% Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details