91 Ohms ±1% 0.6W Chip Resistor MELF, 0207 Metal Film
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MMF207FRE91R | MMF207FRE91R-ND |
| Product Name | Melf Metal Film Leaded Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Metal Foil | MetalFilm |
| Resistance Range | 91 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |