620 Ohms ±1% 0.6W Chip Resistor MELF, 0207 Metal Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | MMF207FRE620R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | MELF, 0207 |