Yageo USA Melf Metal Film Leaded Resistors MMF207FRE5K6

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF207FRE5K6 - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF207FRE5K6
Melf Metal Film Leaded Resistors MMF207FRE5K6
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - MMF207FRE5K6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF207FRE5K6-ND
Chip Resistor - Surface Mount MMF207FRE5K6-ND
5.6 kOhms ±1% 0.6W Chip Resistor MELF, 0207 Metal Film

5.6 kOhms ±1% 0.6W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number MMF207FRE5K6 MMF207FRE5K6-ND
Product Name Melf Metal Film Leaded Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 5600 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details