Yageo USA Melf Metal Film Leaded Resistors MMF204FRE2K

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF204FRE2K - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF204FRE2K
Melf Metal Film Leaded Resistors MMF204FRE2K
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-MMF204FRE2KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMF204FRE2KCT-ND
Chip Resistor - Surface Mount 13-MMF204FRE2KCT-ND
RES SMD 1% 0.4W MELF

RES SMD 1% 0.4W MELF

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-MMF204FRE2KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMF204FRE2KTR-ND
Chip Resistor - Surface Mount 13-MMF204FRE2KTR-ND
2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film

2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-MMF204FRE2KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMF204FRE2KDKR-ND
Chip Resistor - Surface Mount 13-MMF204FRE2KDKR-ND
RES SMD 1% 0.4W MELF

RES SMD 1% 0.4W MELF

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number MMF204FRE2K 13-MMF204FRE2KCT-ND
Product Name Melf Metal Film Leaded Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details