Yageo USA Chip Resistor - Surface Mount MMF204FRE215K

Description
215 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet
Description
215 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF204FRE215K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF204FRE215K-ND
Chip Resistor - Surface Mount MMF204FRE215K-ND
215 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film

215 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MMF204FRE215K-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0204
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details