Yageo USA Chip Resistor - Surface Mount MMF204DRE2K21

Description
2.21 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF204DRE2K21-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF204DRE2K21-ND
Chip Resistor - Surface Mount MMF204DRE2K21-ND
2.21 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film

2.21 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MMF204DRE2K21-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0204
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers