Yageo USA Chip Resistor - Surface Mount MMF204BRC6K04

Description
6.04 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet
Description
6.04 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF204BRC6K04-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF204BRC6K04-ND
Chip Resistor - Surface Mount MMF204BRC6K04-ND
6.04 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film

6.04 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MMF204BRC6K04-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0204
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details