Yageo USA RES MELF MET 2.7K OHM 1W 1% MMF1WSFRF2K7

Description
RES MELF MET 2.7Kohm 1W 1%
Request a Quote Datasheet
Description
RES MELF MET 2.7Kohm 1W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 2.7K OHM 1W 1% - MMF1WSFRF2K7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 2.7K OHM 1W 1%
MMF1WSFRF2K7
RES MELF MET 2.7K OHM 1W 1% MMF1WSFRF2K7
RES MELF MET 2.7Kohm 1W 1%

RES MELF MET 2.7Kohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF1WSFRF2K7 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMF1WSFRF2K7
Chip Resistor - Surface Mount MMF1WSFRF2K7
RES SMD 2.7K OHM 1% 1W MELF

RES SMD 2.7K OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number MMF1WSFRF2K7 MMF1WSFRF2K7
Product Name RES MELF MET 2.7K OHM 1W 1% Chip Resistor - Surface Mount
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers