Yageo USA RES MELF MET 10K OHM 1W 1% MMF1WSFRF10K

Description
RES MELF MET 10Kohm 1W 1%
Request a Quote Datasheet
Description
RES MELF MET 10Kohm 1W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 10K OHM 1W 1% - MMF1WSFRF10K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 10K OHM 1W 1%
MMF1WSFRF10K
RES MELF MET 10K OHM 1W 1% MMF1WSFRF10K
RES MELF MET 10Kohm 1W 1%

RES MELF MET 10Kohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF1WSFRF10K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF1WSFRF10K-ND
Chip Resistor - Surface Mount MMF1WSFRF10K-ND
10 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film

10 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMF1WSFRF10K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMF1WSFRF10K
Chip Resistor - Surface Mount MMF1WSFRF10K
RES SMD 10K OHM 1% 1W MELF

RES SMD 10K OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMF1WSFRF10K MMF1WSFRF10K-ND MMF1WSFRF10K
Product Name RES MELF MET 10K OHM 1W 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers