Yageo USA Chip Resistor - Surface Mount MMF1WSFRE2K49

Description
2.49 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet
Description
2.49 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF1WSFRE2K49-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF1WSFRE2K49-ND
Chip Resistor - Surface Mount MMF1WSFRE2K49-ND
2.49 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film

2.49 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MMF1WSFRE2K49-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0309
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details