Yageo USA Chip Resistor - Surface Mount MMF1WSFRE143K

Description
143 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet
Description
143 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF1WSFRE143K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF1WSFRE143K-ND
Chip Resistor - Surface Mount MMF1WSFRE143K-ND
143 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film

143 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MMF1WSFRE143K-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0309
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers