Yageo USA RES MELF MET 56 OHM 1/2W 1% MMF-50FRF56R

Description
RES MELF MET 56ohm 1/2W 1%
Request a Quote Datasheet
Description
RES MELF MET 56ohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 56 OHM 1/2W 1% - MMF-50FRF56R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 56 OHM 1/2W 1%
MMF-50FRF56R
RES MELF MET 56 OHM 1/2W 1% MMF-50FRF56R
RES MELF MET 56ohm 1/2W 1%

RES MELF MET 56ohm 1/2W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-50FRF56R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-50FRF56R-ND
Chip Resistor - Surface Mount MMF-50FRF56R-ND
56 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

56 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMF-50FRF56R MMF-50FRF56R-ND
Product Name RES MELF MET 56 OHM 1/2W 1% Chip Resistor - Surface Mount
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details