47 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film
RES MELF MET 47Kohm 1/2W 1%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MMF-50FRF47K-ND | MMF-50FRF47K |
| Product Name | Chip Resistor - Surface Mount | RES MELF MET 47K OHM 1/2W 1% |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | MELF, 0309 | |
| Tolerance | 1 +/- % | 1 +/- % |