Yageo USA RES MELF MET 9.1K OHM 1/2W 0.1% MMF-50BRD9K1

Description
RES MELF MET 9.1Kohm 1/2W 0.1%
Request a Quote Datasheet
Description
RES MELF MET 9.1Kohm 1/2W 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 9.1K OHM 1/2W 0.1% - MMF-50BRD9K1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 9.1K OHM 1/2W 0.1%
MMF-50BRD9K1
RES MELF MET 9.1K OHM 1/2W 0.1% MMF-50BRD9K1
RES MELF MET 9.1Kohm 1/2W 0.1%

RES MELF MET 9.1Kohm 1/2W 0.1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-50BRD9K1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-50BRD9K1-ND
Chip Resistor - Surface Mount MMF-50BRD9K1-ND
9.1 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

9.1 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMF-50BRD9K1 MMF-50BRD9K1-ND
Product Name RES MELF MET 9.1K OHM 1/2W 0.1% Chip Resistor - Surface Mount
Resistance Range 9100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers