Yageo USA Chip Resistor - Surface Mount MMF-50BRD330R

Description
330 Ohms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet
Description
330 Ohms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF-50BRD330R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-50BRD330R-ND
Chip Resistor - Surface Mount MMF-50BRD330R-ND
330 Ohms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

330 Ohms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet
RES MELF MET 330 OHM 1/2W 0.1% - MMF-50BRD330R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 330 OHM 1/2W 0.1%
MMF-50BRD330R
RES MELF MET 330 OHM 1/2W 0.1% MMF-50BRD330R
RES MELF MET 330ohm 1/2W 0.1%

RES MELF MET 330ohm 1/2W 0.1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MMF-50BRD330R-ND MMF-50BRD330R
Product Name Chip Resistor - Surface Mount RES MELF MET 330 OHM 1/2W 0.1%
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0309
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers