Yageo USA RES MELF MET 2.7K OHM 1/2W 0.1% MMF-50BRD2K7

Description
RES MELF MET 2.7Kohm 1/2W 0.1%
Request a Quote Datasheet
Description
RES MELF MET 2.7Kohm 1/2W 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 2.7K OHM 1/2W 0.1% - MMF-50BRD2K7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 2.7K OHM 1/2W 0.1%
MMF-50BRD2K7
RES MELF MET 2.7K OHM 1/2W 0.1% MMF-50BRD2K7
RES MELF MET 2.7Kohm 1/2W 0.1%

RES MELF MET 2.7Kohm 1/2W 0.1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-50BRD2K7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-50BRD2K7-ND
Chip Resistor - Surface Mount MMF-50BRD2K7-ND
2.7 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

2.7 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMF-50BRD2K7 MMF-50BRD2K7-ND
Product Name RES MELF MET 2.7K OHM 1/2W 0.1% Chip Resistor - Surface Mount
Resistance Range 2700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details