Yageo USA RES MELF MET 2.2K OHM 1/2W 0.1% MMF-50BRD2K2

Description
RES MELF MET 2.2Kohm 1/2W 0.1%
Request a Quote Datasheet
Description
RES MELF MET 2.2Kohm 1/2W 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 2.2K OHM 1/2W 0.1% - MMF-50BRD2K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 2.2K OHM 1/2W 0.1%
MMF-50BRD2K2
RES MELF MET 2.2K OHM 1/2W 0.1% MMF-50BRD2K2
RES MELF MET 2.2Kohm 1/2W 0.1%

RES MELF MET 2.2Kohm 1/2W 0.1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-50BRD2K2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-50BRD2K2-ND
Chip Resistor - Surface Mount MMF-50BRD2K2-ND
2.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

2.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMF-50BRD2K2 MMF-50BRD2K2-ND
Product Name RES MELF MET 2.2K OHM 1/2W 0.1% Chip Resistor - Surface Mount
Resistance Range 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details