Yageo USA RES MELF MET 27K OHM 1/2W 0.1% MMF-50BRD27K

Description
RES MELF MET 27Kohm 1/2W 0.1%
Request a Quote Datasheet
Description
RES MELF MET 27Kohm 1/2W 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 27K OHM 1/2W 0.1% - MMF-50BRD27K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 27K OHM 1/2W 0.1%
MMF-50BRD27K
RES MELF MET 27K OHM 1/2W 0.1% MMF-50BRD27K
RES MELF MET 27Kohm 1/2W 0.1%

RES MELF MET 27Kohm 1/2W 0.1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-50BRD27K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-50BRD27K-ND
Chip Resistor - Surface Mount MMF-50BRD27K-ND
27 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

27 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMF-50BRD27K MMF-50BRD27K-ND
Product Name RES MELF MET 27K OHM 1/2W 0.1% Chip Resistor - Surface Mount
Resistance Range 27000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details