Yageo USA Chip Resistor - Surface Mount MMF-25FRF95R3

Description
95.3 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
95.3 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF-25FRF95R3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-25FRF95R3-ND
Chip Resistor - Surface Mount MMF-25FRF95R3-ND
95.3 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

95.3 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF-25FRF95R3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF-25FRF95R3
Resistors - Chip Resistor - Surface Mount MMF-25FRF95R3
RES SMD 1% 1/4W MELF

RES SMD 1% 1/4W MELF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number MMF-25FRF95R3-ND MMF-25FRF95R3
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 MELF, 0207
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 158323P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 4.7 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details