MMF-25FRF887R -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Yageo USA
Resistors - Chip Resistor - Surface Mount
MMF-25FRF887R
Description
RES SMD 1% 1/4W MELF
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES SMD 1% 1/4W MELF
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
MMF-25FRF887R |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
MetalFilm
|
|
Mounting / Packaging
|
MELF, 0207
|
|
Resistance Range
|
887 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Nonstandard
Resistance Range
0.0050 ohms
Power Rating
5 watts
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers