MMF-25FRF44K2 -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Yageo USA
Resistors - Chip Resistor - Surface Mount
MMF-25FRF44K2
Description
RES SMD 1% 1/4W MELF
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES SMD 1% 1/4W MELF
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
MMF-25FRF44K2 |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
MetalFilm
|
|
Mounting / Packaging
|
MELF, 0207
|
|
Resistance Range
|
44200 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.47 ohms
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details