Yageo USA RES MELF MET 22 OHM 1/4W 1% MMF-25FRF22R

Description
RES MELF MET 22ohm 1/4W 1%
Request a Quote Datasheet
Description
RES MELF MET 22ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 22 OHM 1/4W 1% - MMF-25FRF22R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 22 OHM 1/4W 1%
MMF-25FRF22R
RES MELF MET 22 OHM 1/4W 1% MMF-25FRF22R
RES MELF MET 22ohm 1/4W 1%

RES MELF MET 22ohm 1/4W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-25FRF22R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-25FRF22R-ND
Chip Resistor - Surface Mount MMF-25FRF22R-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF-25FRF22R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF-25FRF22R
Resistors - Chip Resistor - Surface Mount MMF-25FRF22R
RES SMD 22 OHM 1% 1/4W MELF

RES SMD 22 OHM 1% 1/4W MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF-25FRF22R MMF-25FRF22R-ND MMF-25FRF22R
Product Name RES MELF MET 22 OHM 1/4W 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details