Yageo USA RES MELF MET 20K OHM 1/4W 1% MMF-25FRF20K

Description
RES MELF MET 20Kohm 1/4W 1%
Request a Quote Datasheet
Description
RES MELF MET 20Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 20K OHM 1/4W 1% - MMF-25FRF20K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 20K OHM 1/4W 1%
MMF-25FRF20K
RES MELF MET 20K OHM 1/4W 1% MMF-25FRF20K
RES MELF MET 20Kohm 1/4W 1%

RES MELF MET 20Kohm 1/4W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-25FRF20K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-25FRF20K-ND
Chip Resistor - Surface Mount MMF-25FRF20K-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF-25FRF20K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF-25FRF20K
Resistors - Chip Resistor - Surface Mount MMF-25FRF20K
RES SMD 20K OHM 1% 1/4W MELF

RES SMD 20K OHM 1% 1/4W MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF-25FRF20K MMF-25FRF20K-ND MMF-25FRF20K
Product Name RES MELF MET 20K OHM 1/4W 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers