Yageo USA Chip Resistor - Surface Mount MMF-25FRF1K

Description
1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF-25FRF1K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-25FRF1K-ND
Chip Resistor - Surface Mount MMF-25FRF1K-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
RES MELF MET 1K OHM 1/4W 1% - MMF-25FRF1K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 1K OHM 1/4W 1%
MMF-25FRF1K
RES MELF MET 1K OHM 1/4W 1% MMF-25FRF1K
RES MELF MET 1Kohm 1/4W 1%

RES MELF MET 1Kohm 1/4W 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MMF-25FRF1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF-25FRF1K
Resistors - Chip Resistor - Surface Mount MMF-25FRF1K
RES SMD 1K OHM 1% 1/4W MELF

RES SMD 1K OHM 1% 1/4W MELF

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF-25FRF1K-ND MMF-25FRF1K MMF-25FRF1K
Product Name Chip Resistor - Surface Mount RES MELF MET 1K OHM 1/4W 1% Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 MELF, 0207
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573130 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details