12 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film
RES MELF MET 12Kohm 1/4W 1%
RES SMD 12K OHM 1% 1/4W MELF
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MMF-25FRF12K-ND | MMF-25FRF12K | MMF-25FRF12K |
| Product Name | Chip Resistor - Surface Mount | RES MELF MET 12K OHM 1/4W 1% | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | MELF, 0207 | MELF, 0207 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |