Yageo USA RES MELF MET 10 OHM 1/4W 1% MMF-25FRF10R

Description
RES MELF MET 10ohm 1/4W 1%
Request a Quote Datasheet
Description
RES MELF MET 10ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 10 OHM 1/4W 1% - MMF-25FRF10R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 10 OHM 1/4W 1%
MMF-25FRF10R
RES MELF MET 10 OHM 1/4W 1% MMF-25FRF10R
RES MELF MET 10ohm 1/4W 1%

RES MELF MET 10ohm 1/4W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-25FRF10R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-25FRF10R-ND
Chip Resistor - Surface Mount MMF-25FRF10R-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF-25FRF10R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF-25FRF10R
Resistors - Chip Resistor - Surface Mount MMF-25FRF10R
RES SMD 10 OHM 1% 1/4W MELF

RES SMD 10 OHM 1% 1/4W MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF-25FRF10R MMF-25FRF10R-ND MMF-25FRF10R
Product Name RES MELF MET 10 OHM 1/4W 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details