Yageo USA Melf Metal Film Leaded Resistors MMF-25FRE180R

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF-25FRE180R - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF-25FRE180R
Melf Metal Film Leaded Resistors MMF-25FRE180R
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - MMF-25FRE180R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-25FRE180R-ND
Chip Resistor - Surface Mount MMF-25FRE180R-ND
180 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

180 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number MMF-25FRE180R MMF-25FRE180R-ND
Product Name Melf Metal Film Leaded Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 180 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5114FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details