Yageo USA RES MELF MET 910 OHM 1/4W 0.1% MMF-25BRD910R

Description
RES MELF MET 910ohm 1/4W 0.1%
Request a Quote Datasheet
Description
RES MELF MET 910ohm 1/4W 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 910 OHM 1/4W 0.1% - MMF-25BRD910R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 910 OHM 1/4W 0.1%
MMF-25BRD910R
RES MELF MET 910 OHM 1/4W 0.1% MMF-25BRD910R
RES MELF MET 910ohm 1/4W 0.1%

RES MELF MET 910ohm 1/4W 0.1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-25BRD910R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-25BRD910R-ND
Chip Resistor - Surface Mount MMF-25BRD910R-ND
910 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

910 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMF-25BRD910R MMF-25BRD910R-ND
Product Name RES MELF MET 910 OHM 1/4W 0.1% Chip Resistor - Surface Mount
Resistance Range 910 ohms 910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details