Yageo USA Chip Resistor - Surface Mount MMF-25BRD56K

Description
56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF-25BRD56K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-25BRD56K-ND
Chip Resistor - Surface Mount MMF-25BRD56K-ND
56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
RES MELF MET 56K OHM 1/4W 0.1% - MMF-25BRD56K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 56K OHM 1/4W 0.1%
MMF-25BRD56K
RES MELF MET 56K OHM 1/4W 0.1% MMF-25BRD56K
RES MELF MET 56Kohm 1/4W 0.1%

RES MELF MET 56Kohm 1/4W 0.1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MMF-25BRD56K-ND MMF-25BRD56K
Product Name Chip Resistor - Surface Mount RES MELF MET 56K OHM 1/4W 0.1%
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details