Yageo USA RES MELF MET 4.7K OHM 1/4W 0.1% MMF-25BRD4K7

Description
RES MELF MET 4.7Kohm 1/4W 0.1%
Request a Quote Datasheet
Description
RES MELF MET 4.7Kohm 1/4W 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 4.7K OHM 1/4W 0.1% - MMF-25BRD4K7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 4.7K OHM 1/4W 0.1%
MMF-25BRD4K7
RES MELF MET 4.7K OHM 1/4W 0.1% MMF-25BRD4K7
RES MELF MET 4.7Kohm 1/4W 0.1%

RES MELF MET 4.7Kohm 1/4W 0.1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-25BRD4K7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-25BRD4K7-ND
Chip Resistor - Surface Mount MMF-25BRD4K7-ND
4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMF-25BRD4K7 MMF-25BRD4K7-ND
Product Name RES MELF MET 4.7K OHM 1/4W 0.1% Chip Resistor - Surface Mount
Resistance Range 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details