Yageo USA RES MELF MET 3.3K OHM 1/4W 0.1% MMF-25BRD3K3

Description
RES MELF MET 3.3Kohm 1/4W 0.1%
Request a Quote Datasheet
Description
RES MELF MET 3.3Kohm 1/4W 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 3.3K OHM 1/4W 0.1% - MMF-25BRD3K3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 3.3K OHM 1/4W 0.1%
MMF-25BRD3K3
RES MELF MET 3.3K OHM 1/4W 0.1% MMF-25BRD3K3
RES MELF MET 3.3Kohm 1/4W 0.1%

RES MELF MET 3.3Kohm 1/4W 0.1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-25BRD3K3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-25BRD3K3-ND
Chip Resistor - Surface Mount MMF-25BRD3K3-ND
3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMF-25BRD3K3 MMF-25BRD3K3-ND
Product Name RES MELF MET 3.3K OHM 1/4W 0.1% Chip Resistor - Surface Mount
Resistance Range 3300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details