Yageo USA MELF Resistors 10 OHM 1/4W 1% MMB02070C8208FB200

Description
MELF Resistors 10ohm 1/4W 1%
Request a Quote
Description
MELF Resistors 10ohm 1/4W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MELF Resistors 10 OHM 1/4W 1% - MMB02070C8208FB200 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF Resistors 10 OHM 1/4W 1%
MMB02070C8208FB200
MELF Resistors 10 OHM 1/4W 1% MMB02070C8208FB200
MELF Resistors 10ohm 1/4W 1%

MELF Resistors 10ohm 1/4W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MMB02070C8208FB200
Product Name MELF Resistors 10 OHM 1/4W 1%
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers