Yageo USA Metal Film Resistors - MFR50SFTE52-7K87

Description
Metal Film Resistors - Through Hole 7.87Kohm 1/2W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 7.87Kohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR50SFTE52-7K87 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR50SFTE52-7K87
Metal Film Resistors - MFR50SFTE52-7K87
Metal Film Resistors - Through Hole 7.87Kohm 1/2W 1%

Metal Film Resistors - Through Hole 7.87Kohm 1/2W 1%

Supplier's Site
Through Hole Resistors - MFR50SFTE52-7K87-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR50SFTE52-7K87-ND
Through Hole Resistors MFR50SFTE52-7K87-ND
7.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

7.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR50SFTE52-7K87 MFR50SFTE52-7K87-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 7870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers