Metal Film Resistors - Through Hole 680Kohm 1/2W 1%
RES 680K OHM 1% 1/2W AXIAL
680 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RES, 680K, 0.5W, AXIAL, METAL FILM; Resistance:680kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MFR50SFTE52-680K | 13-MFR50SFTE52-680KCT-ND | 49AK7526 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Res, 680K, 0.5W, Axial, Metal Film; Resistance Yageo |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 680000 ohms | 680000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.5000 watts | 0.5000 watts |