Yageo USA Metal Film Resistors - MFR50SFTE52-64K9

Description
Metal Film Resistors - Through Hole 64.9Kohm 1/2W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 64.9Kohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR50SFTE52-64K9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR50SFTE52-64K9
Metal Film Resistors - MFR50SFTE52-64K9
Metal Film Resistors - Through Hole 64.9Kohm 1/2W 1%

Metal Film Resistors - Through Hole 64.9Kohm 1/2W 1%

Supplier's Site
Through Hole Resistors - MFR50SFTE52-64K9-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR50SFTE52-64K9-ND
Through Hole Resistors MFR50SFTE52-64K9-ND
64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR50SFTE52-64K9 MFR50SFTE52-64K9-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details