Yageo USA Metal Film Resistors - MFR50SFTE52-5R11

Description
Metal Film Resistors - Through Hole 5.11ohm 1/2W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 5.11ohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR50SFTE52-5R11 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR50SFTE52-5R11
Metal Film Resistors - MFR50SFTE52-5R11
Metal Film Resistors - Through Hole 5.11ohm 1/2W 1%

Metal Film Resistors - Through Hole 5.11ohm 1/2W 1%

Supplier's Site
Through Hole Resistors - 13-MFR50SFTE52-5R11CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR50SFTE52-5R11CT-ND
Through Hole Resistors 13-MFR50SFTE52-5R11CT-ND
RES 5.11 OHM 1% 1/2W AXIAL

RES 5.11 OHM 1% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-MFR50SFTE52-5R11TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR50SFTE52-5R11TB-ND
Through Hole Resistors 13-MFR50SFTE52-5R11TB-ND
5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR50SFTE52-5R11 13-MFR50SFTE52-5R11CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details