Yageo USA Metal Film Resistors - MFR50SFTE52-4K7

Description
Metal Film Resistors - Through Hole 4.7Kohm 1/2W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 4.7Kohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR50SFTE52-4K7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR50SFTE52-4K7
Metal Film Resistors - MFR50SFTE52-4K7
Metal Film Resistors - Through Hole 4.7Kohm 1/2W 1%

Metal Film Resistors - Through Hole 4.7Kohm 1/2W 1%

Supplier's Site
Through Hole Resistors - 13-MFR50SFTE52-4K7CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR50SFTE52-4K7CT-ND
Through Hole Resistors 13-MFR50SFTE52-4K7CT-ND
4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR50SFTE52-4K7TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR50SFTE52-4K7TB-ND
Through Hole Resistors 13-MFR50SFTE52-4K7TB-ND
4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1997690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997690
Through Hole Resistors 1997690
Yageo MFR50SFTE52-4K7

Yageo MFR50SFTE52-4K7

Supplier's Site
Through Hole Resistors - 1997691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997691
Through Hole Resistors 1997691
Yageo MFR50SFTE52-4K7

Yageo MFR50SFTE52-4K7

Supplier's Site
Through Hole Resistors - 1997691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997691P
Through Hole Resistors 1997691P
Yageo MFR50SFTE52-4K7

Yageo MFR50SFTE52-4K7

Supplier's Site
Res, 4K7, 1%, 0.5W, Axial, Metal Film Rohs Compliant Yageo - 82AH7471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.5W, Axial, Metal Film Rohs Compliant Yageo
82AH7471
Res, 4K7, 1%, 0.5W, Axial, Metal Film Rohs Compliant Yageo 82AH7471
RES, 4K7, 1%, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 4K7, 1%, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 4K7, 0.5W, Axial, Metal Film; Resistance Yageo - 49AK7491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5W, Axial, Metal Film; Resistance Yageo
49AK7491
Res, 4K7, 0.5W, Axial, Metal Film; Resistance Yageo 49AK7491
RES, 4K7, 0.5W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 4K7, 0.5W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 4K7, 0.5W, Axial, Metal Film; Resistance Yageo - 49AK7490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5W, Axial, Metal Film; Resistance Yageo
49AK7490
Res, 4K7, 0.5W, Axial, Metal Film; Resistance Yageo 49AK7490
RES, 4K7, 0.5W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 4K7, 0.5W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number MFR50SFTE52-4K7 13-MFR50SFTE52-4K7CT-ND 1997690 1997691P 82AH7471 49AK7491
Product Name Metal Film Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 4K7, 1%, 0.5W, Axial, Metal Film Rohs Compliant Yageo Res, 4K7, 0.5W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film MetalFilm; Metal Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details