Yageo USA Metal Film Resistors - MFR50SFTE52-43R

Description
Metal Film Resistors - Through Hole 43ohm 1/2W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 43ohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR50SFTE52-43R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR50SFTE52-43R
Metal Film Resistors - MFR50SFTE52-43R
Metal Film Resistors - Through Hole 43ohm 1/2W 1%

Metal Film Resistors - Through Hole 43ohm 1/2W 1%

Supplier's Site
Through Hole Resistors - 13-MFR50SFTE52-43RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR50SFTE52-43RCT-ND
Through Hole Resistors 13-MFR50SFTE52-43RCT-ND
RES 43 OHM 1% 1/2W AXIAL

RES 43 OHM 1% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-MFR50SFTE52-43RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR50SFTE52-43RTB-ND
Through Hole Resistors 13-MFR50SFTE52-43RTB-ND
43 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

43 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR50SFTE52-43R 13-MFR50SFTE52-43RCT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 43 ohms 43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers