Yageo USA Through Hole Resistors MFR2WSFTF52-324K

Description
324 kOhms ±1% 2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
324 kOhms ±1% 2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MFR2WSFTF52-324K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR2WSFTF52-324K-ND
Through Hole Resistors MFR2WSFTF52-324K-ND
324 kOhms ±1% 2W Through Hole Resistor Axial Metal Film

324 kOhms ±1% 2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MFR2WSFTF52-324K-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details