Yageo USA Through Hole Resistors MFR25SFTF52-470R

Description
RES 470 OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 470 OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFR25SFTF52-470RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR25SFTF52-470RCT-ND
Through Hole Resistors 13-MFR25SFTF52-470RCT-ND
RES 470 OHM 1% 1/4W AXIAL

RES 470 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-MFR25SFTF52-470RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR25SFTF52-470RTB-ND
Through Hole Resistors 13-MFR25SFTF52-470RTB-ND
470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 470R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7381
Res, 470R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7381
RES, 470R, 0.25W, AXIAL, METAL FILM; Resistance:470ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 470R, 0.25W, AXIAL, METAL FILM; Resistance:470ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7382
Res, 470R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7382
RES, 470R, 0.25W, AXIAL, METAL FILM; Resistance:470ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 470R, 0.25W, AXIAL, METAL FILM; Resistance:470ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-MFR25SFTF52-470RCT-ND 49AK7381
Product Name Through Hole Resistors Res, 470R, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details