Yageo USA Through Hole Resistors MFR25SFTF52-2K2

Description
2.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFR25SFTF52-2K2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR25SFTF52-2K2TB-ND
Through Hole Resistors 13-MFR25SFTF52-2K2TB-ND
2.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR25SFTF52-2K2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR25SFTF52-2K2CT-ND
Through Hole Resistors 13-MFR25SFTF52-2K2CT-ND
RES 2.2K OHM 1% 1/4W AXIAL

RES 2.2K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 2K2, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7374
Res, 2K2, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7374
RES, 2K2, 0.25W, AXIAL, METAL FILM; Resistance:2.2kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 2K2, 0.25W, AXIAL, METAL FILM; Resistance:2.2kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7373
Res, 2K2, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7373
RES, 2K2, 0.25W, AXIAL, METAL FILM; Resistance:2.2kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 2K2, 0.25W, AXIAL, METAL FILM; Resistance:2.2kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-MFR25SFTF52-2K2TB-ND 49AK7374
Product Name Through Hole Resistors Res, 2K2, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers