100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 100 OHM 1% 1/4W AXIAL
RES, 100R, 0.25W, AXIAL, METAL FILM; Resistance:100ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
RES, 100R, 0.25W, AXIAL, METAL FILM; Resistance:100ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-MFR25SFTF52-100RTB-ND | 49AK7370 |
| Product Name | Through Hole Resistors | Res, 100R, 0.25W, Axial, Metal Film; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 100 ohms | 100 ohms |