Yageo USA Through Hole Resistors MFR25SFRF52-4K7

Description
4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFR25SFRF52-4K7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR25SFRF52-4K7TR-ND
Through Hole Resistors 13-MFR25SFRF52-4K7TR-ND
4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR25SFRF52-4K7CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR25SFRF52-4K7CT-ND
Through Hole Resistors 13-MFR25SFRF52-4K7CT-ND
4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 4K7, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7351
Res, 4K7, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7351
RES, 4K7, 0.25W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 4K7, 0.25W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7352
Res, 4K7, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7352
RES, 4K7, 0.25W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 4K7, 0.25W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-MFR25SFRF52-4K7TR-ND 49AK7351
Product Name Through Hole Resistors Res, 4K7, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details