Metal Film Resistors - Through Hole 232Kohm 2W 1%
RESISTOR, METAL FILM, 230KOHM, 2W, 1%, THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY
| ASAP Semiconductor LLC | Radwell International | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MFR200FRF73-232K | 156626180 |
| Product Name | Metal Film Resistors - | Resistor |
| Technology / Construction | MetalFilm |