Yageo USA Through Hole Resistors MFR1WSFRF52-1M1

Description
1.1 MOhms ±1% 1W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.1 MOhms ±1% 1W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MFR1WSFRF52-1M1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR1WSFRF52-1M1-ND
Through Hole Resistors MFR1WSFRF52-1M1-ND
1.1 MOhms ±1% 1W Through Hole Resistor Axial Metal Film

1.1 MOhms ±1% 1W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MFR1WSFRF52-1M1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers