Win Source Part Number: 1374888-MFR100FTF73-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.177" Dia x 0.453" L (4.50mm x 11.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 510 Ohms
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
510 Ohms ±1% 1W Through Hole Resistor Axial Metal Film
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1374888-MFR100FTF73-510R | MFR100FTF73-510R-ND |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Resistance Range | 510 ohms | 510 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 1 watts | 1 watts |